EN
  • EN
  • DE

LMSZ5226BT1G

Part No LMSZ5226BT1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960624-LMSZ5226BT1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMSZ5226BT1G CAD Model

Description

The LMSZ5226BT1G is a Zener diode manufactured by Leshan Radio. It is designed to provide voltage regulation in a variety of electronic circuits. This diode is part of the Zener diode family, which is known for its ability to maintain a stable voltage across its terminals when operated in the reverse breakdown region.

Applications

  • Voltage Regulation: Used to maintain a stable voltage in power supplies and other electronic circuits.
  • Voltage Clipping: Protects sensitive circuits from overvoltage conditions by clipping the voltage at a predetermined level.
  • Reference Voltage: Provides a stable reference voltage for various electronic applications.
  • Transient Voltage Suppression: Protects circuits from voltage spikes and surges.

Features

  • Zener Voltage: 3.3V (Nominal)
  • Tolerance: ±5%
  • Power Dissipation: 500mW
  • Package: SOD-123
  • Low Reverse Leakage Current
  • High Surge Current Capability

Benefits

  • Stable Voltage Regulation: Provides a consistent and reliable voltage output, ensuring optimal performance of electronic circuits.
  • Overvoltage Protection: Protects sensitive components from damage due to voltage spikes and surges.
  • Compact Size: The SOD-123 package allows for easy integration into space-constrained applications.
  • Improved Circuit Reliability: Enhances the overall reliability and longevity of electronic devices.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation and protection in various applications.

Additional Details

The LMSZ5226BT1G Zener diode is commonly used in a wide range of electronic devices, including power supplies, consumer electronics, and industrial equipment. Its ability to provide stable voltage regulation and overvoltage protection makes it an essential component in many circuit designs. The SOD-123 package offers excellent thermal performance and is suitable for surface-mount assembly. It is RoHS compliant, ensuring environmental compliance.

The diode's electrical characteristics include a low reverse leakage current, which minimizes power loss and improves efficiency. The high surge current capability allows it to withstand transient voltage spikes without damage. The precise Zener voltage tolerance ensures accurate voltage regulation. This part is often used in applications requiring precise voltage control and protection against overvoltage conditions.

When selecting a Zener diode for a specific application, it is important to consider the Zener voltage, power dissipation, and package size. The LMSZ5226BT1G is a versatile and reliable option for a variety of voltage regulation and protection needs. Its robust design and electrical characteristics make it a suitable choice for both new designs and replacement applications.

You May Also Be Interested in

Lumileds
Lowest to $1.6320
Leshan Radio
Lowest to $0.0215
Lowpower
Lowest to $0.0643
KEC
Lowest to $0.0658
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Chilisin
Lowest to $0.0517
Lowpower
Lowest to $0.0405
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2,295+ $0.0218 $50.0310
5,590+ $0.0179 $100.0610
8,625+ $0.0174 $150.0750
11,905+ $0.0168 $200.0040
15,435+ $0.0162 $250.0470
20,550+ $0.0146 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,310 pieces
MOQ: 2295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess