EN
  • EN
  • DE

LM3Z27VT1G

Part No LM3Z27VT1G
Manufacturer Leshan Radio
Catalog Misc Products
Description Zener Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827823-LM3Z27VT1G
Ultra Librarian 3D Model Ultra Librarian LM3Z27VT1G CAD Model

Description

The LM3Z27VT1G is a Zener diode manufactured by Leshan Radio. Zener diodes are semiconductor devices designed to maintain a constant voltage across their terminals when the voltage applied exceeds the Zener voltage. This property makes them ideal for voltage regulation and overvoltage protection in various electronic circuits.

Applications:

  • Voltage Regulation: Used to stabilize voltage levels in electronic circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Clipping Circuits: Shapes waveforms by limiting voltage amplitudes.
  • Voltage References: Provides a stable voltage reference for comparators and other circuits.
  • Transient Voltage Suppression: Protects circuits from transient voltages.

Features:

  • Zener Voltage: Maintains a stable voltage of 27V (implied by the part number) when operating in the reverse breakdown region.
  • Low Leakage Current: Minimizes current leakage when the diode is not in the breakdown region.
  • Fast Response Time: Quickly responds to voltage changes, ensuring effective protection.
  • High Surge Capability: Can withstand transient voltage surges without damage.
  • Small Form Factor: Compact size allows for easy integration into various circuit designs.

Benefits:

  • Precise Voltage Regulation: Maintains a stable voltage, ensuring consistent circuit operation.
  • Effective Overvoltage Protection: Safeguards sensitive components from damage caused by voltage spikes.
  • Improved Circuit Stability: Provides a stable voltage reference, enhancing the reliability of electronic circuits.
  • Easy Integration: Small size and standard packaging facilitate easy incorporation into circuit designs.
  • Enhanced System Reliability: Protects against voltage fluctuations, ensuring long-term system performance.

Additional Details:

The LM3Z27VT1G Zener diode operates by maintaining a fixed voltage when the reverse voltage exceeds its Zener voltage. It is commonly used in parallel with sensitive components to shunt excess voltage to ground, preventing damage. The diode's power dissipation capability is crucial and must be considered when selecting it for a particular application. Datasheets from Leshan Radio provide detailed specifications, including Zener voltage tolerance, dynamic impedance, and maximum power dissipation. Proper heatsinking may be required for high-power applications. The part number suggests a surface-mount package, making it suitable for automated assembly processes. Always refer to the manufacturer's datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3,360+ $0.0149 $50.0640
8,200+ $0.0122 $100.0400
12,715+ $0.0118 $150.0370
17,395+ $0.0115 $200.0425
22,525+ $0.0111 $250.0275
30,305+ $0.0099 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 3360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess