EN
  • EN
  • DE

LDTC115EET1G

Part No LDTC115EET1G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827482-LDTC115EET1G
Ultra Librarian 3D Model Ultra Librarian LDTC115EET1G CAD Model

Description

The LDTC115EET1G is a digital transistor (also known as a bias resistor transistor or BRT) manufactured by Leshan Radio. These transistors integrate a bias resistor network into a single package, simplifying circuit design and reducing component count. They are designed for various switching applications where controlled base current is required.

Applications:

  • Digital circuit control
  • Switching circuits
  • Inverter circuits
  • Interface circuits
  • Driver circuits

Features:

  • Built-in bias resistors (R1=10kΩ, R2=10kΩ)
  • Simplifies circuit design
  • Reduces component count
  • Available in a small SOT-346 package
  • NPN transistor type

Benefits:

  • Reduced board space requirements
  • Lower assembly costs
  • Improved circuit reliability
  • Minimized external components
  • Simplified design process

Technical Specifications:

The LDTC115EET1G features an input resistor (R1) of 10kΩ and a resistor between base and emitter (R2) of 10kΩ. It is an NPN transistor and typically comes in a SOT-346 surface mount package. The input voltage range and current handling capabilities are dependent on the specific application but are designed for low to medium power switching. The transistor's saturation voltage and switching speeds are characterized in the datasheet for precise design considerations.

Specifically, the built-in resistors ensure a defined base current, preventing the need for external biasing resistors. This enhances circuit stability and reduces the potential for variations in performance due to resistor tolerances. The SOT-346 package allows for high-density mounting on printed circuit boards, making it suitable for compact electronic devices.

The LDTC115EET1G is commonly used in applications where a microcontroller or other digital logic device needs to control a higher voltage or current load. The integrated resistors provide a direct interface, eliminating the need for discrete components and simplifying the overall circuit layout.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess