EN
  • EN
  • DE

LBZT52B5V6T1G

Part No LBZT52B5V6T1G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827239-LBZT52B5V6T1G
Ultra Librarian 3D Model Ultra Librarian LBZT52B5V6T1G CAD Model

Description

The LBZT52B5V6T1G is a Zener diode manufactured by Leshan Radio. It is designed to provide voltage regulation and protection in a variety of electronic circuits. The Zener diode maintains a stable voltage across its terminals when reverse biased, making it suitable for voltage stabilization and overvoltage protection applications.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage in power supplies and other circuits.
  • Overvoltage Protection: Protects sensitive electronic components from voltage spikes.
  • Clipping Circuits: Used to clip or limit voltage levels in signal processing circuits.
  • Reference Voltage: Provides a stable reference voltage for analog circuits.
  • Transient Voltage Suppression: Helps suppress transient voltage surges.

Features:

  • Zener Diode: A Zener diode with a specific breakdown voltage.
  • Surface Mount Package: Typically available in a small surface mount package (e.g., SOT-23).
  • Low Leakage Current: Offers low reverse leakage current.
  • Fast Response Time: Provides a fast response to voltage changes.
  • Stable Voltage: Maintains a stable voltage over a range of currents.

Benefits:

  • Voltage Regulation: Provides stable voltage regulation for sensitive circuits.
  • Overvoltage Protection: Protects components from damage due to voltage spikes.
  • Compact Size: Small package size allows for efficient use of board space.
  • Reliable Performance: Provides consistent performance in various operating conditions.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation and protection.

Additional Details:

The LBZT52B5V6T1G has a specific Zener voltage (in this case, 5.6V); consult the datasheet for the exact value and tolerance. The diode’s power dissipation rating is a critical parameter for ensuring safe operation. Its operating temperature range is also important for maintaining reliability. For detailed electrical characteristics and thermal specifications, refer to the Leshan Radio datasheet.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3,315+ $0.0151 $50.0565
8,065+ $0.0124 $100.0060
12,400+ $0.0121 $150.0400
17,095+ $0.0117 $200.0115
22,125+ $0.0113 $250.0125
29,705+ $0.0101 $300.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 244,000 pieces
MOQ: 3315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess