EN
  • EN
  • DE

LBZT52B27T1G

Part No LBZT52B27T1G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827237-LBZT52B27T1G
Ultra Librarian 3D Model Ultra Librarian LBZT52B27T1G CAD Model

Description

The LBZT52B27T1G is a Zener diode manufactured by Leshan Radio. It is designed to provide voltage regulation and protection in a variety of electronic circuits. The Zener diode maintains a stable voltage across its terminals when reverse biased, making it suitable for voltage stabilization and overvoltage protection applications.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage in power supplies and other circuits.
  • Overvoltage Protection: Protects sensitive electronic components from voltage spikes.
  • Clipping Circuits: Used to clip or limit voltage levels in signal processing circuits.
  • Reference Voltage: Provides a stable reference voltage for analog circuits.
  • Transient Voltage Suppression: Helps suppress transient voltage surges.

Features:

  • Zener Diode: A Zener diode with a specific breakdown voltage.
  • Surface Mount Package: Typically available in a small surface mount package (e.g., SOT-23).
  • Low Leakage Current: Offers low reverse leakage current.
  • Fast Response Time: Provides a fast response to voltage changes.
  • Stable Voltage: Maintains a stable voltage over a range of currents.

Benefits:

  • Voltage Regulation: Provides stable voltage regulation for sensitive circuits.
  • Overvoltage Protection: Protects components from damage due to voltage spikes.
  • Compact Size: Small package size allows for efficient use of board space.
  • Reliable Performance: Provides consistent performance in various operating conditions.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation and protection.

Additional Details:

The LBZT52B27T1G has a specific Zener voltage (in this case, 27V); consult the datasheet for the exact value and tolerance. The diode’s power dissipation rating is a critical parameter for ensuring safe operation. Its operating temperature range is also important for maintaining reliability. For detailed electrical characteristics and thermal specifications, refer to the Leshan Radio datasheet.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
2,945+ $0.0196 $57.7220
7,145+ $0.0162 $115.7490
10,715+ $0.0162 $173.5830
15,385+ $0.0150 $230.7750
19,235+ $0.0150 $288.5250
25,000+ $0.0139 $347.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390,000 pieces
MOQ: 2945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess