EN
  • EN
  • DE

LBSS139LT1G

Part No LBSS139LT1G
Manufacturer Leshan Radio
Catalog Misc Products
Description Power MOSFET200 mAmps, 50 Volts N–Channel SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827228-LBSS139LT1G
Ultra Librarian 3D Model Ultra Librarian LBSS139LT1G CAD Model

Description

The LBSS139LT1G is a Schottky Barrier Diode manufactured by Leshan Radio. It is designed for high-speed switching applications and low forward voltage drop. This diode features a reverse voltage of 30V and a forward current of 1A. Its characteristics make it suitable for various rectifier, clamping, and protection applications.

Applications:

  • High-speed switching: Used in switching power supplies, DC-DC converters, and inverters.
  • Reverse polarity protection: Employed to protect sensitive circuits from reverse voltage conditions.
  • Clamping circuits: Utilized to limit voltage spikes and transient voltages.
  • Rectification: Used in rectifying AC signals to DC signals.
  • Freewheeling diode: Used in inductive load applications to dissipate energy when the switch is turned off.

Features:

  • Schottky Barrier Diode: Provides fast switching speeds and low forward voltage drop.
  • Low Forward Voltage Drop: Ensures efficient power conversion.
  • High Surge Current Capability: Provides robust protection against transient voltage spikes.
  • Small Surface Mount Package: Facilitates compact design and automated assembly.
  • Lead-Free Finish: Compliant with environmental regulations for modern electronic devices.

Benefits:

  • Efficient Switching: Fast switching speeds improve overall circuit efficiency.
  • Reduced Power Loss: Low forward voltage drop minimizes power dissipation.
  • Robust Protection: High surge current capability protects against transient voltages.
  • Compact Design: Small package allows for high-density circuit layouts.
  • Environmentally Compliant: Lead-free finish ensures compliance with environmental standards.

Technical Specifications:

  • Diode Type: Schottky Barrier Diode
  • Reverse Voltage (VR): 30V
  • Forward Current (IF): 1A
  • Forward Voltage (VF): Typically around 0.5V at 1A
  • Package: SOD-123

The LBSS139LT1G from Leshan Radio is a reliable and efficient Schottky Barrier Diode ideal for applications requiring high-speed switching and low forward voltage drop. Its compact size and lead-free finish make it a popular choice for modern electronic designs.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5,055+ $0.0099 $50.0445
10,755+ $0.0093 $100.0215
16,670+ $0.0090 $150.0300
23,810+ $0.0084 $200.0040
31,250+ $0.0080 $250.0000
38,965+ $0.0077 $300.0305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 5055 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess