EN
  • EN
  • DE

LENOVO 94Y7733 - SS Fan 120mm

Part No LENOVO 94Y7733 - SS Fan 120mm
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description SS Fan 120mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424535-LENOVO 94Y7733 - SS Fan 120mm
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 94Y7733 - SS Fan 120mm CAD Model

Description

The LENOVO 94Y7733 is a 120mm Super Silent (SS) Fan designed to provide efficient cooling with minimal noise, making it an ideal solution for maintaining optimal temperatures in Lenovo servers and workstations. Its large size allows for increased air flow at lower speeds, which significantly reduces noise levels while still effectively dissipating heat. The fan's innovative blade design and its high-quality bearings ensure a long lifespan and reliable performance. The LENOVO 94Y7733 also features a PWM (Pulse Width Modulation) control, allowing it to adjust its speed dynamically based on the system's cooling needs, further reducing noise and energy consumption. This fan is specially engineered to fit in specific Lenovo models, ensuring a perfect fit and easy installation. Whether you're running intensive applications or operating in a temperature-sensitive environment, the LENOVO 94Y7733 - SS Fan 120mm is a smart choice for keeping your Lenovo systems cool and quiet.

You May Also Be Interested in

Dell
BACKPLANE 4X3.5 EXPANDER R740XD
Need more? Email Us
Dell
SD FLASH 2GB
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N1548P
Need more? Email Us
Dell
CADDY C6220 3.5
Need more? Email Us
Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us
Dell
CADDY 3.5 INTERNAL R730XD R740XD
Need more? Email Us
Dell
CADDY OPTIPLEX 3.5
Need more? Email Us
Dell
DRIVE FILLER 3.5 R-SERIES
Need more? Email Us
Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess