EN
  • EN
  • DE

LENOVO 8956AC1 - FLEX SYSTEM X240

Part No LENOVO 8956AC1 - FLEX SYSTEM X240
Manufacturer Lenovo
Catalog Flex System
Description FLEX SYSTEM X240
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Flex System
Win Source Part Number 1427251-LENOVO 8956AC1 - FLEX SYSTEM X240
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 8956AC1 - FLEX SYSTEM X240 CAD Model

Description

The LENOVO 8956AC1, more commonly known as the Flex System X240, is a high-density, performance-driven compute node that is specifically designed for the Lenovo Flex System chassis. This platform offers an ideal solution for both simple and complex environments, ranging from large enterprise to cloud-based data centers. The Flex System X240 is equipped with Intel Xeon processor technology, which provides top-notch performance and efficiency for applications and data that demand high-speed processing. With support for up to two processors, the system is capable of handling a significant workload, making it an excellent choice for virtualization, database management, and high-performance computing tasks. The system comes with a substantial memory capacity which can be expanded, providing ample room for growth as your needs increase. It also features an integrated dual-port 10 GbE Virtual Fabric Adapter, which ensures high-speed network connectivity and reduces bottleneck issues. For storage, the X240 supports both SAS/SATA HDDs or SSDs, giving businesses the flexibility to balance cost and performance according to their requirements. Security is also a key aspect of the Flex System X240, incorporating features that safeguard your data from unauthorized access while ensuring data integrity. The design of the Flex System X240 emphasizes energy efficiency and cooling mechanisms to maintain optimal performance without excessive power consumption. Its compatibility with the Flex System chassis allows for a scalable architecture, enabling businesses to easily add or remove compute, storage, and networking components as their needs evolve. The LENOVO 8956AC1 - FLEX SYSTEM X240 stands out for its adaptability, robust performance, and efficiency, making it an excellent cornerstone for developing a flexible, resilient IT infrastructure.

You May Also Be Interested in

Lenovo
8GB 2PT FC
Need more? Email Us
Lenovo
Cisco Nexus B22 Fabric Extender for Flex System
Need more? Email Us
Lenovo
Lenovo Flex System FC5022 24-port 16Gb ESB SAN Scalable Switch
Need more? Email Us
Lenovo
Lenovo Flex System FC5022 24-port 16Gb SAN Scalable Switch
Need more? Email Us
Lenovo
Flex System FC3052 2-port 8Gb FC Adapter
Need more? Email Us
Lenovo
IBM Flex System FC5022 2-port 16Gb FC Adapter
Need more? Email Us
Lenovo
IBM Flex System EN2092 1Gb Ethernet Scalable SwitchThe IBM Flex System™ EN2092 1Gb Ethernet Scalable Switch enables administrators to offer full Layer 2 and 3 switching and routing capability with combined 1 Gb and 10 Gb uplinks in an IBM Flex System Enterprise Chassis
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess