EN
  • EN
  • DE

LENOVO 81Y5186 - Intel Xeon 8C Processor Model E5-2650 95W 2.0GHz/1 2.0GHz/1600MHz/20MB

Part No LENOVO 81Y5186 - Intel Xeon 8C Processor Model E5-2650 95W 2.0GHz/1 2.0GHz/1600MHz/20MB
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon E5-2650
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426821-LENOVO 81Y5186 - Intel Xeon 8C Processor Model E5-2650 95W 2.0GHz/1 2.0GHz/1600MHz/20MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 81Y5186 - Intel Xeon 8C Processor Model E5-2650 95W 2.0GHz/1 2.0GHz/1600MHz/20MB CAD Model

Description

The LENOVO 81Y5186 features the Intel Xeon E5-2650, a powerful processor designed to deliver enhanced performance, energy efficiency, and reliability for mid-range to high-end server solutions. This processor boasts 8 cores and 16 threads, running at a base clock speed of 2.0GHz, making it suitable for diverse workloads ranging from virtualization and cloud computing to high-performance computing and database applications. With a Thermal Design Power (TDP) of 95W, it offers a balanced performance-to-power usage ratio, contributing to lower operational costs. The processor is built on Intel's 32nm Sandy Bridge architecture, offering improvements such as increased core counts, Intel Hyper-Threading Technology, and Intel Turbo Boost Technology 2.0, which allows the processor to dynamically increase its speed up to 2.8GHz to handle peak workloads. It is equipped with a 20MB SmartCache, enhancing performance and efficiency by minimizing latency when accessing frequently used data and instructions. The processor supports DDR3 memory up to 1600MHz, providing high-speed memory access and improving overall system responsiveness. Additionally, it includes Intel Virtualization Technology (VT-x), improving performance in virtualized environments by allowing a single hardware platform to function as multiple “virtual” platforms. It also features Intel Trusted Execution Technology, enhancing platform security by providing a hardware-based resistance to malicious software attacks. Overall, the LENOVO 81Y5186 Intel Xeon E5-2650 processor offers a compelling combination of performance, flexibility, and security, making it an excellent choice for businesses looking to upgrade their server capabilities.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess