EN
  • EN
  • DE

DELL 450-AASQ - PSU 600W MD12X0 MD14X0 MD32X0 MD36X0 MD38X0

Part No DELL 450-AASQ - PSU 600W MD12X0 MD14X0 MD32X0 MD36X0 MD38X0
Manufacturer Dell
Catalog Power Supply Units
Description PSU 600W MD12X0 MD14X0 MD32X0 MD36X0 MD38X0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395598-DELL 450-AASQ - PSU 600W MD12X0 MD14X0 MD32X0 MD36X0 MD38X0
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 450-AASQ - PSU 600W MD12X0 MD14X0 MD32X0 MD36X0 MD38X0 CAD Model

Description

The DELL 450-AASQ Power Supply Unit (PSU) is tailored for a seamless integration with a wide range of DELL's PowerVault and Storage arrays, specifically the MD12X0, MD14X0, MD32X0, MD36X0, and MD38X0 series. This 600-watt PSU is designed to deliver robust and reliable power to support the extensive data storage and management needs of businesses. With a focus on operational efficiency and reliability, the PSU ensures that your data storage systems have the consistent power supply needed to maintain optimal performance. It significantly enhances system durability and performance by efficiently managing power distribution and by offering protection against power surges, fluctuations, and outages. Its energy-efficient design not only ensures a lower operational cost but also contributes to your organization's green initiatives by reducing energy consumption and minimizing environmental impact. The DELL 450-AASQ PSU is built with the quality and reliability that DELL is known for, ensuring that your storage arrays operate smoothly, keeping your critical data safe and accessible. Installation is straightforward, thanks to its compatibility with the specified MD series models, making it an ideal choice for system upgrades or replacements. Whether you're managing large volumes of data or ensuring the availability of crucial information, this PSU is a cornerstone in keeping your storage solutions powered and running efficiently.

You May Also Be Interested in

NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us
Supermicro
Supermicro PWS-1K63S-1R. Total power: 1000 W, Peak power: 1620 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Platinum. Product colour: Silver. Width: 76 mm, Depth: 360 mm, Height: 40 mm
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess