EN
  • EN
  • DE

LENOVO 81Y1652 - Brocade 2 port 10GbE Converged Network Adapter for for IBM BladeCenter

Part No LENOVO 81Y1652 - Brocade 2 port 10GbE Converged Network Adapter for for IBM BladeCenter
Manufacturer Lenovo
Catalog Network Cards
Description Brocade 2 port 10GbE Converged Network Adapter for for IBM BladeCenter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431567-LENOVO 81Y1652 - Brocade 2 port 10GbE Converged Network Adapter for for IBM BladeCenter
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 81Y1652 - Brocade 2 port 10GbE Converged Network Adapter for for IBM BladeCenter CAD Model

Description

The LENOVO 81Y1652 is a Brocade-engineered Converged Network Adapter (CNA) tailor-made for the IBM BladeCenter ecosystem. This dual-port 10 Gigabit Ethernet (10GbE) adapter redefines network connectivity within blade environments, integrating seamlessly into existing IBM BladeCenter chassis without compromising space or power efficiency. By offering two high-speed 10GbE ports, this adapter provides the blade servers with the networking bandwidth necessary for coping with high traffic loads, making it perfectly suited for data center environments running demanding applications, storage, and virtual machines. The Brocade CNA leverages cutting-edge technology to support not only traditional Ethernet and IP traffic but also high-performance Fibre Channel over Ethernet (FCoE) and iSCSI protocols. This enables the convergence of LAN and SAN traffic on a single network fabric, simplifying the data center infrastructure while reducing overall costs related to cabling, switch ports, and power consumption. The adapter is designed for maximum performance, featuring offload engines that minimize CPU load for FCoE and iSCSI traffic, thereby enhancing the overall system efficiency and throughput. It supports a breadth of enterprise-level features such as VLAN tagging, link aggregation (LAG), and Quality of Service (QoS), ensuring a flexible, scalable, and secure network environment. The LENOVO 81Y1652 stands out for its compatibility with the IBM BladeCenter portfolio, empowering next-generation data centers with the ability to handle the increase in network traffic volumes while ensuring reliability and high performance. It underscores Lenovo's commitment to innovation by offering an optimized solution for converged network environments, highlighting a significant step forward in the evolution of networking technology within blade server infrastructures.

You May Also Be Interested in

HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
HPE 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess