EN
  • EN
  • DE

LENOVO 7Z01A02CEA - SR655 AMD EPYC 7302P (16C 2.8GHz 128MB

Part No LENOVO 7Z01A02CEA - SR655 AMD EPYC 7302P (16C 2.8GHz 128MB
Manufacturer Lenovo
Catalog Server
Description Lenovo ThinkSystem SR655
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432595-LENOVO 7Z01A02CEA - SR655 AMD EPYC 7302P (16C 2.8GHz 128MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 7Z01A02CEA - SR655 AMD EPYC 7302P (16C 2.8GHz 128MB CAD Model

Description

The LENOVO 7Z01A02CEA is a powerhouse server from the ThinkSystem SR655 series, boasting the AMD EPYC 7302P processor as its engine. This processor, with 16 cores and a base clock of 2.8GHz that can turbo up to 3.3GHz, is designed to handle substantial workloads, from virtualization and database management to high-performance computing applications. The standout feature of the EPYC 7302P is its mammoth 128MB L3 cache, which greatly enhances performance by reducing latency when accessing frequently used data. Additionally, the processor supports DDR4 memory across 8 channels, offering unmatched bandwidth and memory capacity improvements. The SR655 server itself is engineered for versatility and high performance, supporting PCIe 4.0 for faster I/O connectivity and a plethora of storage configurations to meet the demands of data-driven businesses. Designed with efficiency in mind, it also includes features such as Lenovo’s XClarity management system for simplified infrastructure management, making the 7Z01A02CEA a compelling choice for businesses looking to capitalize on AMD's innovative EPYC platform.

You May Also Be Interested in

IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess