EN
  • EN
  • DE

LENOVO 7XH7A06251 - ThinkSystem SR650 2.5in AnyBay 8-Bay Backplane Kit

Part No LENOVO 7XH7A06251 - ThinkSystem SR650 2.5in AnyBay 8-Bay Backplane Kit
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description Lenovo 7XH7A06251. Type: Mounting kit, Product colour: Metallic, Housing material: Metal
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424381-LENOVO 7XH7A06251 - ThinkSystem SR650 2.5in AnyBay 8-Bay Backplane Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 7XH7A06251 - ThinkSystem SR650 2.5in AnyBay 8-Bay Backplane Kit CAD Model

Description

The LENOVO 7XH7A06251 ThinkSystem SR650 2.5in AnyBay 8-Bay Backplane Kit is an essential component for IT professionals looking to expand their server's storage capabilities while ensuring high levels of data integrity and performance. Designed specifically for the Lenovo ThinkSystem SR650 server, this backplane kit enables the addition of up to eight 2.5-inch storage drives, allowing for a versatile setup that can accommodate a mixture of SAS, SATA, and NVMe drives due to its AnyBay design. This design feature provides unparalleled flexibility, making it an ideal choice for dynamic IT environments that require a scalable and adaptable storage solution. The kit includes a backplane board, necessary cables, and mounting hardware, ensuring a seamless and straightforward installation process. Moreover, it supports hot-swapping of drives, which minimizes server downtime during upgrades or maintenance tasks. The integration of this backplane kit into a ThinkSystem SR650 server transforms it into a powerhouse suitable for a wide range of applications, from virtualization and cloud computing to high-performance computing and big data analytics. By enabling comprehensive storage customization, it helps businesses optimize their storage infrastructure for efficiency, reliability, and performance, making it an invaluable asset in today's data-driven landscape.

You May Also Be Interested in

Dell
DS-6510B License
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
FRONTBEZEL R610
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us
Dell
FRONTBEZEL MD3060E
Need more? Email Us
Dell
CADDY BRACKET R740XD 2.5 TO 3.5 MID
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us
Dell
CADDY 3.5 INTERNAL R730XD R740XD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess