EN
  • EN
  • DE

LENOVO 7XG7A04649 - Intel Xeon Gold 5120 14C 105W 2.2GHz Processor Option Kit SN550

Part No LENOVO 7XG7A04649 - Intel Xeon Gold 5120 14C 105W 2.2GHz Processor Option Kit SN550
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon Gold 5120
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426818-LENOVO 7XG7A04649 - Intel Xeon Gold 5120 14C 105W 2.2GHz Processor Option Kit SN550
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 7XG7A04649 - Intel Xeon Gold 5120 14C 105W 2.2GHz Processor Option Kit SN550 CAD Model

Description

The LENOVO 7XG7A04649 is a powerful and efficient Intel Xeon Gold 5120 processor option kit designed specifically for the SN550 server. This processor boasts 14 cores and 28 threads, operating at a base frequency of 2.2GHz. With a TDP of 105W, it strikes an excellent balance between performance and power consumption. The Intel Xeon Gold 5120 processor is built on Intel's Skylake microarchitecture, ensuring high efficiency and advanced features such as Intel Hyper-Threading Technology, which allows for improved multitasking by enabling each core to handle multiple threads simultaneously. It also supports Intel Turbo Boost Technology, which can automatically increase the processor's frequency up to 3.2GHz during peak loads, providing an additional performance boost when needed. This processor option kit is equipped with a 19.25MB cache, enhancing the processing speed by allowing for quick access to frequently used data and instructions. The inclusion of integrated Intel Omni-Path Architecture improves data throughput and latency, making it an ideal choice for high-performance computing environments. Furthermore, the kit is engineered for easy installation and compatibility with the Lenovo SN550 server, ensuring a seamless upgrade or replacement process. It includes advanced security features such as Intel AES New Instructions (Intel AES-NI) for fast and secure data encryption and decryption, safeguarding sensitive data against external threats. Additionally, the Intel Xeon Gold 5120 supports Intel Virtualization Technology (VT-x), allowing for efficient virtualization by enabling multiple operating systems to run on a single physical server, maximizing resource utilization. Overall, the LENOVO 7XG7A04649 processor option kit offers robust performance, energy efficiency, and advanced technology, making it an excellent choice for enterprises seeking to enhance their server capabilities for demanding applications and workloads.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess