EN
  • EN
  • DE

LENOVO 7XB7A00030 - ThinkSystem 2.5in 300GB 10K SAS 12Gb Hot Swap 512n HDD SED

Part No LENOVO 7XB7A00030 - ThinkSystem 2.5in 300GB 10K SAS 12Gb Hot Swap 512n HDD SED
Manufacturer Lenovo
Catalog Hard Drives
Description Lenovo 7XB7A00030. HDD size: 2.5", HDD capacity: 300 GB, HDD speed: 10000 RPMHard Drives & RAID Get uncompromising performance & high reliability while keeping your critical data safe with ThinkServer hard disk drives, solid-state drives, & RAID storage options.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428213-LENOVO 7XB7A00030 - ThinkSystem 2.5in 300GB 10K SAS 12Gb Hot Swap 512n HDD SED
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 7XB7A00030 - ThinkSystem 2.5in 300GB 10K SAS 12Gb Hot Swap 512n HDD SED CAD Model

Description

The LENOVO 7XB7A00030 is part of Lenovo's ThinkSystem range, designed for efficiency and security in mind. This 2.5-inch Hard Disk Drive (HDD) offers a storage capacity of 300GB, efficiently meeting the needs of medium-sized databases, system boot volumes, and log files. Operating at a 10K RPM spindle speed, it ensures prompt data access and processing speeds, which are critical for time-sensitive transactions and applications. Equipped with a 12Gb/s Serial Attached SCSI (SAS) interface, it guarantees high data transfer speeds, enhancing overall system performance. The drive supports hot-swap functionality, allowing for maintenance and upgrades without disrupting server operations. It also features a 512n format and a Self-Encrypting Drive (SED) technology for enhanced security, making it an ideal choice for businesses with stringent data protection requirements. This HDD strikes a balance between capacity, performance, and security, making it suitable for a wide range of enterprise applications.

You May Also Be Interested in

CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess