EN
  • EN
  • DE

LENOVO 4XB7A14001 - Intel P4510 SSDPE2KX020T8 2TB 2.5in NVMe SSD w/o Tray HS OPT

Part No LENOVO 4XB7A14001 - Intel P4510 SSDPE2KX020T8 2TB 2.5in NVMe SSD w/o Tray HS OPT
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A14001 - Intel P4510 SSDPE2KX020T8 2TB 2.5in NVMe SSD w/o Tray HS OPT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428020-LENOVO 4XB7A14001 - Intel P4510 SSDPE2KX020T8 2TB 2.5in NVMe SSD w/o Tray HS OPT
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A14001 - Intel P4510 SSDPE2KX020T8 2TB 2.5in NVMe SSD w/o Tray HS OPT CAD Model

Description

The LENOVO 4XB7A14001 represents a partnership with Intel to deliver a cutting-edge storage solution leveraging the performance of the Intel P4510 series. This 2TB solid-state drive (SSD) is a testament to the rapid progress in storage technology, providing vast storage capacity along with the exceptional speed benefits of the NVMe interface. With NVMe, users can expect significantly faster data access times compared to SATA or SAS interfaces, making this SSD an ideal choice for high-performance computing, real-time data analytics, and large database applications where speed is critical. The 2.5-inch form factor ensures compatibility with a wide range of server and storage systems, offering a straightforward upgrade path for systems needing enhanced storage performance and capacity. The absence of a tray in the offering (w/o Tray) suggests a need for existing infrastructure or an additional purchase, allowing for customization based on system requirements. High Sequential (HS) optimization indicates this drive is fine-tuned for tasks that involve large, continuous data transfers, making it incredibly efficient for video rendering, scientific modeling, or software compilation tasks. The P4510's integration into Lenovo's lineup underscores a commitment to collaborating with industry leaders to offer enterprise-grade solutions that meet the evolving demands of modern data centers and cloud environments.

You May Also Be Interested in

CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess