EN
  • EN
  • DE

LENOVO 69Y5851 - Flex System Enterprise Chassis 2500W Power Module

Part No LENOVO 69Y5851 - Flex System Enterprise Chassis 2500W Power Module
Manufacturer Lenovo
Catalog Flex System
Description Flex System Enterprise Chassis 2500W Power Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Flex System
Win Source Part Number 1427265-LENOVO 69Y5851 - Flex System Enterprise Chassis 2500W Power Module
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 69Y5851 - Flex System Enterprise Chassis 2500W Power Module CAD Model

Description

The LENOVO 69Y5851 Flex System Enterprise Chassis 2500W Power Module is a highly reliable and efficient power supply unit (PSU) designed specifically for Lenovo's Flex System Enterprise Chassis. This 2500W power module is engineered to deliver stable and continuous power to support the high-performance computing, storage, and networking components housed within the Flex System chassis. With its advanced power management features, the module ensures optimal power distribution and redundancy, crucial for maintaining uninterrupted operations in data centers and enterprise IT environments. The 69Y5851 power module is equipped with hot-swap capabilities, allowing for easy replacement and maintenance without the need to shut down the entire system. This ensures maximum uptime and minimizes the risk of service interruptions. It features an 80 Plus Platinum certification, signifying its exceptional energy efficiency, which helps reduce operational costs and environmental impact by consuming less power and producing less heat compared to less efficient PSUs. The power module's intelligent power allocation dynamically adjusts power distribution based on the workload and power requirements of the installed components, further enhancing energy efficiency and system reliability. Additionally, it supports advanced monitoring and alerting capabilities, enabling administrators to remotely monitor power consumption, manage power policies, and receive alerts for potential power-related issues. This level of control and visibility ensures that IT teams can proactively manage the power infrastructure to prevent downtime and optimize performance.

You May Also Be Interested in

Lenovo
FLEX SYSTEM X240
Need more? Email Us
Lenovo
SWITCH 24P
Need more? Email Us
Lenovo
IBM Flex System Fabric EN4093 10Gb Scalable SwitchThe IBM Flex System™ Fabric EN4093 and EN4093R 10Gb Scalable Switches provide unmatched scalability and performance, while also delivering innovations to help address a number of networking concerns today and providing capabilities that will help you prepare for the future
Need more? Email Us
Lenovo
Intel Xeon Processor E5-2670 v3 12C 2.3GHz 30MB
Need more? Email Us
IBM
400 GB 2.5 inch SSD
Need more? Email Us
Lenovo
Flex System CN4054R 10Gb Virtual Fabric Adapter
Need more? Email Us
Lenovo
Lenovo Flex System FC5022 24-port 16Gb SAN Scalable Switch
Need more? Email Us
Lenovo
IBM Flex System EN2092 1Gb Ethernet Scalable SwitchThe IBM Flex System™ EN2092 1Gb Ethernet Scalable Switch enables administrators to offer full Layer 2 and 3 switching and routing capability with combined 1 Gb and 10 Gb uplinks in an IBM Flex System Enterprise Chassis
Need more? Email Us
Lenovo
Lenovo Flex System FC5022 24-port 16Gb ESB SAN Sca
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess