EN
  • EN
  • DE

LENOVO 68Y7864 - Intel Xeon 10C Processor Model E7-4870 130W 2.40GH 2.40GHz/30MB

Part No LENOVO 68Y7864 - Intel Xeon 10C Processor Model E7-4870 130W 2.40GH 2.40GHz/30MB
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description Intel Xeon 10C Processor Model E7-4870 130W 2.40GH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424340-LENOVO 68Y7864 - Intel Xeon 10C Processor Model E7-4870 130W 2.40GH 2.40GHz/30MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 68Y7864 - Intel Xeon 10C Processor Model E7-4870 130W 2.40GH 2.40GHz/30MB CAD Model

Description

The LENOVO 68Y7864 - Intel Xeon 10C Processor Model E7-4870 is a powerhouse that brings enterprise-level performance to your data center. With 10 cores and a base clock speed of 2.40GHz, this processor is capable of handling complex computations, large datasets, and multiple virtual machines with ease. The 30MB of smart cache improves efficiency and reduces latency for frequently accessed data, further boosting performance. Built on Intel's reliable architecture, the E7-4870 supports advanced features like Intel Hyper-Threading Technology, allowing it to manage workloads more efficiently by maximizing processor throughput. The 130W thermal design power (TDP) rating ensures that energy consumption is kept in check without compromising on performance. This processor is an ideal choice for demanding server applications, including virtualization, database management, and high-performance computing, where reliability and multi-threaded performance are crucial. It allows businesses to future-proof their infrastructure, supporting growth and scalability for years to come.

You May Also Be Interested in

EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess