EN
  • EN
  • DE

LENOVO 4XG7A14441 - Intel Xeon Silver 4216 16C 100W 2.1GHz Processor Option Kit SN550

Part No LENOVO 4XG7A14441 - Intel Xeon Silver 4216 16C 100W 2.1GHz Processor Option Kit SN550
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon Silver 4216
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426472-LENOVO 4XG7A14441 - Intel Xeon Silver 4216 16C 100W 2.1GHz Processor Option Kit SN550
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XG7A14441 - Intel Xeon Silver 4216 16C 100W 2.1GHz Processor Option Kit SN550 CAD Model

Description

Tailored for the Lenovo SN550 server system, the LENOVO 4XG7A14441 Processor Option Kit integrates the Intel Xeon Silver 4216 processor to deliver reliable and energy-efficient computing power. The Intel Xeon Silver 4216, a part of the versatile Xeon Silver series, is designed for entry-level to mid-range server solutions, offering a balance between cost, performance, and power efficiency. Featuring 16 cores and 32 threads with a base frequency of 2.1GHz, this processor is adept at handling a wide range of workloads, from basic cloud computing tasks to enterprise-grade applications. The processor’s 100W thermal design power (TDP) makes it an environmentally friendly choice for businesses aiming to reduce their energy consumption without sacrificing performance. It supports DDR4 memory with speeds up to 2400MHz, ensuring quick access to data and smooth multitasking. The kit fully leverages Intel’s Hyper-Threading and Turbo Boost Technology, enabling it to manage tasks more efficiently and dynamically adjust its performance to meet the demands of various applications. Designed for easy integration with the SN550 server, the LENOVO 4XG7A14441 enhances the server’s capabilities, making it suitable for small to medium-sized business environments seeking to scale their operations efficiently and affordably.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess