EN
  • EN
  • DE

LENOVO 4XB7A39366 - Lenovo ThinkSystem 5.8TB (6x 960GB, 2.5in, SSD) DrPk for DM5000H - Fundamentals

Part No LENOVO 4XB7A39366 - Lenovo ThinkSystem 5.8TB (6x 960GB, 2.5in, SSD) DrPk for DM5000H - Fundamentals
Manufacturer Lenovo
Catalog Hard Drives
Description Lenovo 4XB7A39366
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1429672-LENOVO 4XB7A39366 - Lenovo ThinkSystem 5.8TB (6x 960GB, 2.5in, SSD) DrPk for DM5000H - Fundamentals
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A39366 - Lenovo ThinkSystem 5.8TB (6x 960GB, 2.5in, SSD) DrPk for DM5000H - Fundamentals CAD Model

Description

The LENOVO 4XB7A39366 comprises six 960GB SSDs, summing up to a total of 5.8TB of storage capacity, specifically designed for the Lenovo ThinkSystem DM5000H storage array. These 2.5-inch solid-state drives offer a significant performance boost over traditional hard disk drives, providing faster data access, reduced latency, and improved overall system efficiency. Designed for ease of deployment, this drive pack simplifies the expansion of storage capacity within the DM5000H, allowing businesses to scale their storage infrastructure to meet growing data demands. The SSDs included in this package are engineered for high throughput and reliability, making them an excellent choice for critical applications such as virtualization, high-performance computing (HPC), and large databases that require rapid access to data. Furthermore, SSDs consume less power and generate less heat than HDDs, contributing to lower energy costs and a reduced TCO (Total Cost of Ownership). With support for fundamental storage needs, this drive pack enhances the capabilities of the Lenovo ThinkSystem DM5000H, enabling it to support a wide range of workloads with improved efficiency and reliability.

You May Also Be Interested in

CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess