EN
  • EN
  • DE

LENOVO 4XB7A13981 - ThinkSystem 2.5in 5200 1.92TB Mainstream SATA 6Gb Hot Swap SSD SED

Part No LENOVO 4XB7A13981 - ThinkSystem 2.5in 5200 1.92TB Mainstream SATA 6Gb Hot Swap SSD SED
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A13981 - ThinkSystem 2.5in 5200 1.92TB Mainstream SATA 6Gb Hot Swap SSD SED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1427470-LENOVO 4XB7A13981 - ThinkSystem 2.5in 5200 1.92TB Mainstream SATA 6Gb Hot Swap SSD SED
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A13981 - ThinkSystem 2.5in 5200 1.92TB Mainstream SATA 6Gb Hot Swap SSD SED CAD Model

Description

The LENOVO 4XB7A13981 ThinkSystem represents the pinnacle of data security and storage efficiency in the realm of solid-state drives. This 2.5-inch SATA 6Gb SSD not only offers an impressive 1.92TB of storage for mainstream applications but also comes equipped with a self-encrypting drive (SED) feature, thereby providing an additional layer of security for sensitive data. Designed for mainstream server and storage solutions, it supports a broad array of workloads, including those that are not write-intensive such as streaming services, shared drives, and boot/logging drives. The hot-swap functionality ensures the SSD can be replaced or upgraded quickly without system downtime, an essential feature for maintaining operational continuity in dynamic IT environments. The integration of SED technology enables hardware-based encryption, offering superior protection for data at rest without impacting system performance. With its robust capacity, security features, and SATA 6Gb interface for compatibility and ease of integration, the LENOVO 4XB7A13981 SSD is a comprehensive storage solution for businesses that prioritize data integrity and require ample, reliable storage for their applications.

You May Also Be Interested in

CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess