EN
  • EN
  • DE

LENOVO 49Y1443 - 2GB (1x2GB, 2Rx8, 1.5V) PC3-10600 CL9 ECC DDR3 133 1333MHz LP RDIMM

Part No LENOVO 49Y1443 - 2GB (1x2GB, 2Rx8, 1.5V) PC3-10600 CL9 ECC DDR3 133 1333MHz LP RDIMM
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM 2GB PC3-10600
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430384-LENOVO 49Y1443 - 2GB (1x2GB, 2Rx8, 1.5V) PC3-10600 CL9 ECC DDR3 133 1333MHz LP RDIMM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y1443 - 2GB (1x2GB, 2Rx8, 1.5V) PC3-10600 CL9 ECC DDR3 133 1333MHz LP RDIMM CAD Model

Description

The LENOVO 49Y1443 is a 2GB DDR3 memory module engineered to enhance the performance of select Lenovo server systems. Operating at a speed of 1333MHz, this ECC (Error Correcting Code) memory is designed to automatically detect and correct internal data corruption, thereby increasing system reliability essential in server environments and critical applications. With a configuration of 2Rx8, this module offers a well-balanced performance by enabling higher bandwidth and throughput. The module operates at a standard voltage of 1.5V, which aligns with the typical DDR3 memory voltage, ensuring compatibility with a wide range of Lenovo server systems. The CL9 (CAS Latency 9) timing of this memory module strikes a balance between response time and power consumption, providing an efficient performance for various workloads. The use of ECC DDR3 memory like the LENOVO 49Y1443 is particularly critical in servers where data integrity is paramount. From small business applications to larger data centers, this memory upgrade can significantly enhance data processing speeds, system reliability, and the overall efficiency of the servers it's installed in. Despite its compact size, the capacity and performance of this memory module make it an excellent choice for expanding the memory footprint of supported Lenovo servers.

You May Also Be Interested in

Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess