EN
  • EN
  • DE

LENOVO 49Y1399 - 8GB (1x8GB, 4Rx8, 1.35V) PC3L-8500 CL7 ECC DDR3 10 1066MHz LP RDIMM

Part No LENOVO 49Y1399 - 8GB (1x8GB, 4Rx8, 1.35V) PC3L-8500 CL7 ECC DDR3 10 1066MHz LP RDIMM
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM 8GB (1x8GB, 4Rx8, 1.35V) PC3L-8500 CL7 ECC DDR3 1066MHz LP RDIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430117-LENOVO 49Y1399 - 8GB (1x8GB, 4Rx8, 1.35V) PC3L-8500 CL7 ECC DDR3 10 1066MHz LP RDIMM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y1399 - 8GB (1x8GB, 4Rx8, 1.35V) PC3L-8500 CL7 ECC DDR3 10 1066MHz LP RDIMM CAD Model

Description

The LENOVO 49Y1399 is an 8GB DDR3 memory module designed with precision to enhance the performance and reliability of Lenovo servers. This module operates at a low voltage of 1.35V, highlighting its energy-efficient design, and supports a speed of 1066MHz, ensuring swift data processing capabilities. Its unique 4Rx8 configuration speaks to its high degree of reliability and compatibility with a broad array of systems, particularly those requiring ECC (Error-Correcting Code) memory. The ECC feature plays a crucial role in maintaining data integrity, automatically detecting and correcting any errors that might occur, making it an indispensable option for servers handling critical applications and data. With a CAS latency of CL7, it strikes a balance between speed and latency, providing an optimized performance that can significantly improve the responsiveness and efficiency of your server. Tailored for Lenovo servers, this module is designed to meet the rigorous demands of enterprise environments, from data centers to network servers where uninterrupted operation is paramount. The inclusion of ECC and its low-profile RDIMM form factor makes it an excellent choice for enhancing the memory capacity and performance of compatible Lenovo servers, supporting more significant workloads and ensuring smoother operations.

You May Also Be Interested in

Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess