EN
  • EN
  • DE

LENOVO 4817UG2 - Upg: VMware vCntr Server 5 Fnd to vCntr Server 5

Part No LENOVO 4817UG2 - Upg: VMware vCntr Server 5 Fnd to vCntr Server 5
Manufacturer Lenovo
Catalog Uncategorized
Description Upg: VMware vCntr Server 5 Fnd to vCntr Server 5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Manufacturer Lenovo
Win Source Part Number 1431077-LENOVO 4817UG2 - Upg: VMware vCntr Server 5 Fnd to vCntr Server 5
Ultra Librarian 3D Model Ultra Librarian LENOVO 4817UG2 - Upg: VMware vCntr Server 5 Fnd to vCntr Server 5 CAD Model

Description

The LENOVO 4817UG2 is an upgrade package designed for businesses that currently use VMware vCenter Server 5 Foundation and wish to upgrade to the full version of VMware vCenter Server 5. This upgrade allows organizations to leverage advanced capabilities for scalable and robust server management and operations. VMware vCenter Server is a centralized platform for managing VMware vSphere environments, enabling users to automate and deliver a virtual infrastructure with confidence. It provides essential tools for managing and monitoring VMware vSphere environments, including version 5, with features such as improved scalability, centralized management of multiple host clusters, High Availability, Distributed Resource Scheduler, and vMotion. This upgrade is essential for businesses seeking to enhance their virtual infrastructure's performance, availability, and scalability. The process involves a straightforward upgrade path that retains current configurations and settings, ensuring a seamless transition to the more feature-rich version of vCenter Server 5, thus enabling more efficient management of virtual environments, optimized resource utilization, and improved disaster recovery protocols.

You May Also Be Interested in

HP
HP System Board for DL20 G10
Need more? Email Us
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess