EN
  • EN
  • DE

LENOVO 4M17A12788 - ThinkSystem ST250 3.5in SATA/SAS 4-Bay Backplane Kit

Part No LENOVO 4M17A12788 - ThinkSystem ST250 3.5in SATA/SAS 4-Bay Backplane Kit
Manufacturer Lenovo
Catalog Uncategorized
Description Lenovo ThinkSystem ST250 3.5" SATA/SAS 4-Bay Backplane Kit. Product type: HDD enclosure. Number of storage drives supported: 4, Storage drive size: 3.5", Supported storage drive interfaces: SAS. Product colour: Metallic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430686-LENOVO 4M17A12788 - ThinkSystem ST250 3.5in SATA/SAS 4-Bay Backplane Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4M17A12788 - ThinkSystem ST250 3.5in SATA/SAS 4-Bay Backplane Kit CAD Model

Description

The LENOVO 4M17A12788 is a key component designed specifically for Lenovo's ThinkSystem ST250 servers, offering a convenient and scalable solution to expand storage capabilities. This 3.5-inch SATA/SAS 4-Bay Backplane Kit enables users to increase their server's storage density effortlessly, supporting up to four SAS or SATA hard drives. It is tailored for businesses looking to upgrade their storage infrastructure for enhanced data management and accessibility. The backplane kit facilitates seamless integration with the existing server chassis, ensuring compatibility and reliability. It also supports hot-swapping of drives, which allows for maintenance or upgrades without shutting down the system, minimizing downtime and maintaining continuous operations. This feature is particularly valuable in environments where data availability is critical. By extending the server's storage potential, the LENOVO 4M17A12788 empowers businesses to handle growing data volumes, improve system performance, and support a broad range of applications and workloads without compromising on speed or reliability.

You May Also Be Interested in

Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess