EN
  • EN
  • DE

LENOVO 4815ZVU - RHEL Extended Update Support 4 Sockets RH Support

Part No LENOVO 4815ZVU - RHEL Extended Update Support 4 Sockets RH Support
Manufacturer Lenovo
Catalog Uncategorized
Description RHEL Extended Update Support 4 Sockets RH Support
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430432-LENOVO 4815ZVU - RHEL Extended Update Support 4 Sockets RH Support
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4815ZVU - RHEL Extended Update Support 4 Sockets RH Support CAD Model

Description

The LENOVO 4815ZVU is a specialized offering that provides Red Hat Enterprise Linux (RHEL) Extended Update Support for systems with a four-socket configuration. This support package ensures that businesses can access critical updates and security patches for an extended period, beyond the standard support timeline. Aimed at enterprise environments that necessitate prolonged stability and security for their mission-critical systems, this service allows IT departments to manage transition periods more comfortably, without rushing upgrades or migrations. Subscribers benefit from extended access to bug fixes, security updates, and minor enhancements, ensuring their systems maintain high levels of security and performance while planning for future IT infrastructure investments.

You May Also Be Interested in

Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
EMC
8 GB Blade - 48 Poer
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
HP
HP P19888-B21. SSD capacity: 240 GB, SSD form factor: M.2, Component for: PC/Laptop
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
HP
HP FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus AdapterThe HP PCIe 4Gb FC Host Bus Adapters (HBAs) support customers using HP ProLiant servers with PCIe I/O slots running a broad range of operating systems
Need more? Email Us
HP
HP Gold 5218R (2.1GHz - 20C) SY480 G10 CPU Kit
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
HP
HP Smart Array P721m/2GB FBWC 6Gb 4-ports Ext Mezzanine SAS ControllerThe HP Smart Array P721m Controller is a PCI-Express (PCIe) 3.0 mezzanine card supporting direct attached SAS Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess