EN
  • EN
  • DE

LENOVO 47J0225 - 16GB (1x16GB, 2Rx4, 1.5V) PC3-14900 CL13 ECC DDR3

Part No LENOVO 47J0225 - 16GB (1x16GB, 2Rx4, 1.5V) PC3-14900 CL13 ECC DDR3
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description 16GB (1x16GB, 2Rx4, 1.5V) PC3-14900 CL13 ECC DDR3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1429959-LENOVO 47J0225 - 16GB (1x16GB, 2Rx4, 1.5V) PC3-14900 CL13 ECC DDR3
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 47J0225 - 16GB (1x16GB, 2Rx4, 1.5V) PC3-14900 CL13 ECC DDR3 CAD Model

Description

The LENOVO 47J0225 memory module stands out as a powerful solution for expanding the memory capacity of compatible Lenovo servers, offering a substantial 16GB of DDR3 RAM to accommodate even the most resource-intensive applications. Operating at a frequency of 1866MHz (PC3-14900), this module ensures high-speed data transfer rates that can significantly enhance system performance and efficiency. It features a dual-rank configuration (2Rx4) that improves signal integrity and system stability by providing two sets of data lines. With ECC (Error-Correcting Code) technology, it safeguards against data corruption by automatically detecting and correcting data errors instantaneously, which is vital for maintaining the uptime and reliability of business-critical systems. The module operates at the standard voltage of 1.5V for DDR3 memory, offering a sound balance between performance and power consumption. Despite its high capacity and performance, it maintains a standard form factor, ensuring compatibility with a wide range of server configurations. The higher CAS latency of 13 (CL13) is a trade-off for its higher clock speed and larger capacity, making the LENOVO 47J0225 an ideal choice for scalability and performance in enterprise environments.

You May Also Be Interested in

Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess