EN
  • EN
  • DE

LENOVO 26K5777 - IBM 73GB 10K 2.5in Non Hot-Swap SAS SFF HDD

Part No LENOVO 26K5777 - IBM 73GB 10K 2.5in Non Hot-Swap SAS SFF HDD
Manufacturer Lenovo
Catalog Hard Drives
Description Lenovo 73.4GB SAS hard drive. HDD size: 2.5", HDD capacity: 73.4 GB, HDD speed: 10000 RPMThe new non hot-swap 73GB Serial Attached SCSI (SAS) hard drive is used on the new IBM eServer BladeCenter blade systems.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428016-LENOVO 26K5777 - IBM 73GB 10K 2.5in Non Hot-Swap SAS SFF HDD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 26K5777 - IBM 73GB 10K 2.5in Non Hot-Swap SAS SFF HDD CAD Model

Description

The LENOVO 26K5777 represents a specialized storage solution designed to meet the requirements of high-performing server environments. This IBM 73GB hard disk drive (HDD) emphasizes speed and reliability, with a spindle speed of 10,000 revolutions per minute (RPM), ensuring fast data access times essential for applications requiring quick data retrieval. With its 2.5-inch small form factor (SFF), it offers an efficient use of server space, making it an ideal choice for densely packed data centers where space optimization is crucial. The Non Hot-Swap feature signifies that the drive needs to be installed or removed with the host system powered down, prioritizing data integrity during maintenance or upgrades. The interface used is Serial Attached SCSI (SAS), a point-to-point serial protocol that moves data to and from computer storage devices like hard drives and tape drives. SAS combines high performance with the ability to handle large workloads, making this HDD a solid choice for enterprise environments. However, its storage capacity of 73GB may seem modest by today’s standards, it was quite substantial when the drive was released, catering especially to businesses with specific storage needs rather than those requiring large amounts of bulk storage. As a product under the Lenovo brand, it benefits from the manufacturer's reputation for reliability and service, ensuring that this HDD is not only a performance-oriented solution but also a dependable one for critical server applications.

You May Also Be Interested in

CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess