EN
  • EN
  • DE

LENOVO 46W2713 - Intel Xeon 8C Processor Model E5-2650 v2 95W

Part No LENOVO 46W2713 - Intel Xeon 8C Processor Model E5-2650 v2 95W
Manufacturer Lenovo
Catalog CPU
Description IBM E5-2650 v2 8C 2.6GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425880-LENOVO 46W2713 - Intel Xeon 8C Processor Model E5-2650 v2 95W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46W2713 - Intel Xeon 8C Processor Model E5-2650 v2 95W CAD Model

Description

The LENOVO 46W2713 represents a significant upgrade or replacement option for compatible server systems, featuring the Intel Xeon Processor E5-2650 v2. This processor is a part of Intel's renowned E5-2600 v2 product family, designed for performance and efficiency in advanced data center and enterprise environments. With 8 cores and 16 threads, it operates at a base frequency of 2.6GHz, which can be boosted up to 3.4GHz with Intel Turbo Boost Technology, catering to demanding workloads with efficiency. The processor maintains a balanced performance-to-power ratio with a thermal design power (TDP) of 95W, optimizing energy consumption during peak loads. It includes a 20MB smart cache, significantly reducing latency and improving data retrieval times for high-performance computing tasks. The E5-2650 v2 supports DDR3 memory, facilitating high memory speeds and bandwidths to accommodate data-intensive applications and multitasking requirements. This processor is engineered with Intel's Hyper-Threading Technology, enabling more efficient use of processor resources by allowing each core to handle multiple threads simultaneously. The LENOVO 46W2713 processor kit is an ideal option for businesses looking to extend the lifecycle of their server infrastructure with a processor that offers robust performance for virtualization, cloud computing, and enterprise applications. Provided with the processor unit, the kit ensures a straightforward installation process, making it accessible for IT professionals to upgrade their server capabilities.

You May Also Be Interested in

Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess