EN
  • EN
  • DE

LENOVO 46W0670 - IBM 16GB (1*16GB) 2RX4 1.5V PC3-14900 MEMORY KIT

Part No LENOVO 46W0670 - IBM 16GB (1*16GB) 2RX4 1.5V PC3-14900 MEMORY KIT
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM 46W0670. Internal memory: 16 GB, Internal memory type: DDR3, Memory clock speed: 1866 MHz, Memory form factor: 240-pin DIMM, CAS latency: 13, ECC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430259-LENOVO 46W0670 - IBM 16GB (1*16GB) 2RX4 1.5V PC3-14900 MEMORY KIT
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46W0670 - IBM 16GB (1*16GB) 2RX4 1.5V PC3-14900 MEMORY KIT CAD Model

Description

The LENOVO 46W0670 is an IBM-branded 16GB memory kit that provides a significant performance uplift for compatible Lenovo servers and enterprise systems. This singular 16GB module utilizes a double-rank (2Rx4) configuration, facilitating high-speed data processing and offering a substantial bandwidth to support heavy computational tasks and demanding applications. The kit operates at a PC3-14900 speed, corresponding to an effective frequency of 1866MHz, ensuring swift system responsiveness and reduced waiting times during data retrieval and processing. Despite its high-performance capabilities, the memory module operates at a standard voltage of 1.5V, aligning with the power requirements of a wide range of server configurations. The incorporation of ECC technology is pivotal for enterprise environments, as it significantly reduces the risk of data corruption and system crashes by automatically detecting and correcting data errors. This memory module is specifically engineered for reliability and durability, making it an excellent choice for upgrading Lenovo servers and workstations, ensuring they remain capable of handling the evolving demands of modern business applications and workflows.

You May Also Be Interested in

Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess