EN
  • EN
  • DE

DELL SNPHNDJ7C/16G - 16GB 2Rx8 PC4-19200T DDR4-2400MHz Certied Dell

Part No DELL SNPHNDJ7C/16G - 16GB 2Rx8 PC4-19200T DDR4-2400MHz Certied Dell
Manufacturer Dell
Catalog IT infrastructure Memory
Description DELL SNPHNDJ7C/16G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393736-DELL SNPHNDJ7C/16G - 16GB 2Rx8 PC4-19200T DDR4-2400MHz Certied Dell
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL SNPHNDJ7C/16G - 16GB 2Rx8 PC4-19200T DDR4-2400MHz Certied Dell CAD Model

Description

The DELL SNPHNDJ7C/16G is a certified Dell memory module offering a substantial boost in memory capacity and performance for compatible Dell servers with 16GB of DDR4 memory. Engineered for reliability and speed, it operates at 2400MHz (PC4-19200T), providing a significant bandwidth improvement to handle data-intensive tasks and applications more efficiently than its predecessors. The 2Rx8 configuration, indicating a dual-rank setup, balances performance and reliability, ensuring smooth operation even under heavy workloads. The DDR4 technology incorporated in this module offers increased speed, energy efficiency, and reliability compared to older DDR3 modules, making it an ideal option for upgrading existing Dell servers. The 'T' in the product name signifies that this memory is guaranteed to meet Dell's rigorous compatibility and performance standards, ensuring smooth integration with your Dell server without the risk of compatibility issues. Upgrading with the DELL SNPHNDJ7C/16G is an effective way to increase your server's capacity for virtualization, database management, and other memory-dependent applications, ensuring your IT infrastructure can meet the demands of modern business operations. It is designed to provide the reliability that enterprise environments require, making it a trusted option for system administrators aiming to enhance their server's performance and reliability.

You May Also Be Interested in

Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess