EN
  • EN
  • DE

LENOVO 45W5963 - 5m VCP Copper Cable

Part No LENOVO 45W5963 - 5m VCP Copper Cable
Manufacturer Lenovo
Catalog San
Description 5m VCP Copper Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432474-LENOVO 45W5963 - 5m VCP Copper Cable
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W5963 - 5m VCP Copper Cable CAD Model

Description

The LENOVO 45W5963 is a 5-meter Virtual Connectivity Pattern (VCP) Copper Cable designed to offer a reliable, high-performance connection between networking equipment. With its substantial length, this cable facilitates flexible placement of hardware within data centers or networking closets, allowing devices to be efficiently connected even when they are not in close proximity. The use of copper as the conductive material ensures excellent signal integrity and bandwidth capabilities, making this cable suitable for a wide range of applications, including high-speed data transmission, server connectivity, and network infrastructure expansion. Its durable build quality ensures that the cable can withstand the physical demands of a busy network environment, including frequent plugging and unplugging, bending, and exposure to varying climatic conditions. Lenovo's attention to quality and detail means that this VCP copper cable is a reliable choice for IT professionals looking to maintain or enhance the performance of their network infrastructure.

You May Also Be Interested in

Lenovo
NetBay 4port KVM Switch
Need more? Email Us
Lenovo
IBM BladeCenter Copper Pass-thru Cable. Cable length: 3.1 mThe IBM BladeCenter Copper Pass-thru Module Cable provides a connection between the copper pass-thru module and an external Gigabit Ethernet environment. This cable allows up to five copper connections to blade servers.
Need more? Email Us
Lenovo
IBM XFP, SMF, 10km
Need more? Email Us
Lenovo
E48 Switch Adv Features
Need more? Email Us
Lenovo
Metro Edge Premium Activation
Need more? Email Us
Lenovo
IBM B16 Extended Fabric Activation
Need more? Email Us
Lenovo
Layer 3 Premium Activation
Need more? Email Us
IBM
BACK END 8GB SWITCH
Need more? Email Us
Lenovo
IBM 4 Gbps 10 km long wave SFP Transceiver. Maximum data transfer rate: 4240 Mbit/s. Data link protocols: Fibre Channel, Connector(s): mini-GBIC (SFP)4 pack of long wave SFP transceivers is designed to allow a distance of up to 10 km 9-micron single-mode fiber cable.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess