EN
  • EN
  • DE

LENOVO 45W4740 - 1000B-LX GbE 1310nm 10km SFP

Part No LENOVO 45W4740 - 1000B-LX GbE 1310nm 10km SFP
Manufacturer Lenovo
Catalog San
Description IBM 1000BASE-LX 1310 nm 10 km SFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432430-LENOVO 45W4740 - 1000B-LX GbE 1310nm 10km SFP
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W4740 - 1000B-LX GbE 1310nm 10km SFP CAD Model

Description

The LENOVO 45W4740 is a 1000Base-LX Gigabit Ethernet (GbE) SFP transceiver designed for long-distance optical networking. Operating at a wavelength of 1310nm, it is capable of transmitting data over distances of up to 10 kilometers on single-mode fiber. This makes it an excellent solution for extending network connections between geographically dispersed data centers or for connecting remote campus buildings. The transceiver adheres to the 1000Base-LX standard, ensuring compatibility with a broad range of networking equipment that supports this protocol. Its SFP (Small Form-factor Pluggable) design allows for easy insertion and removal from compatible devices, such as switches and routers, facilitating quick upgrades and maintenance without significant network interruptions. With its robust design and reliable performance, the LENOVO 45W4740 is suited for critical network applications that require stable, long-distance communication links. Its low power consumption and durable construction also make it an environmentally friendly and cost-effective option for expanding network capabilities. Overall, the LENOVO 45W4740 transceiver provides a scalable, high-performance networking solution for businesses and institutions looking to enhance their fiber-optic infrastructure.

You May Also Be Interested in

HP
HP DC SP8 Control Processor Blade Board
Need more? Email Us
Lenovo
Brocade 8Gb SFP+ transceiver module
Need more? Email Us
HP
HP SN3000B 16GB 24-port FC Switch
Need more? Email Us
IBM
Brocade 8Gb SFP+ transceiver module
Need more? Email Us
HP
HP SN6000 Stackable 8Gb 24-port Dual Power Fibre Channel SwitchHP SN6000 Stackable 8Gb Fibre Channel Switches make Enterprise SANs affordable, manageable, and easy-to-grow as more FC ports are needed
Need more? Email Us
HP
HP Virtual Connect 8Gb 24-port Fibre Channel Module for c-Class BladeSystemSimplify and make your data center change-ready
Need more? Email Us
EMC
RecoverPoint Gen5 Server Fibre
Need more? Email Us
HP
HP CISCO CATALYST 1GBE 3120G SWITCH
Need more? Email Us
HP
HP 8/8 (8) Full Fabric Ports Enabled SAN SwitchHP 8/8 SAN Switch is targeted for SMB enterprises and is ideal for entry-level SANs, and as an edge switch for core-to-edge SAN environments
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess