EN
  • EN
  • DE

LENOVO 45W2820 - Copper Cable CX4 0.5 m

Part No LENOVO 45W2820 - Copper Cable CX4 0.5 m
Manufacturer Lenovo
Catalog San
Description Copper Cable CX4 0.5 m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432389-LENOVO 45W2820 - Copper Cable CX4 0.5 m
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W2820 - Copper Cable CX4 0.5 m CAD Model

Description

The LENOVO 258342G x3250 M4 is a powerful, compact server designed for small to medium-sized businesses or distributed environments requiring efficient performance and reliability. At the heart of this server lies an Intel Core i3-2100 processor, operating at 3.1GHz with a 1333MHz bus speed and a 3MB cache, ideal for handling a variety of essential business applications. Equipped with a 65W power rating, it balances performance with energy efficiency. The x3250 M4 server is engineered to offer robust processing capabilities, ample storage options, and scalable features to meet the evolving demands of modern workloads. It supports various operating systems and virtualization technologies, making it a versatile foundation for running multiple applications simultaneously. Advanced security features ensure data protection, while integrated management tools simplify deployment and maintenance tasks. The LENOVO 258342G x3250 M4 is an excellent choice for businesses looking for a reliable, cost-effective server solution that doesn't compromise on performance.

You May Also Be Interested in

HP
HP ProCurve Ethernet Switch - 4 x SFP (
Need more? Email Us
Lenovo
Metro Edge Premium Activation
Need more? Email Us
HP
HP Brocade 16Gb/28 SAN Switch for BladeSystem c-ClassAre you looking for a higher performance embedded Fibre Channel switch option for your HP BladeSystem c-Class enclosure? The Brocade 16Gb SAN Switch for HP BladeSystem c-Class represents the next generation of embedded Fibre Channel switches with 16 Gb/s performance
Need more? Email Us
EMC
RecoverPoint Gen5 Server Fibre
Need more? Email Us
HP
HP DC04 Core Switching Blade
Need more? Email Us
HP
HP BladeSystem 16Gb/16
Need more? Email Us
HP
HP StorageWorks 4/64 SAN Switch Power PackThe HP StorageWorks 4/64 SAN Switch and 4/64 Power Pack offers flexible connectivity for a performance-level storage area network (SAN)
Need more? Email Us
HP
Unmanaged ProCurve Switch
Need more? Email Us
IBM
Brocade 8Gb SFP+ transceiver module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess