EN
  • EN
  • DE

LENOVO 45W2812 - XFP Transceiver 1550nm 40Km SMF

Part No LENOVO 45W2812 - XFP Transceiver 1550nm 40Km SMF
Manufacturer Lenovo
Catalog San
Description IBM XFP, SMF, 40km
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432472-LENOVO 45W2812 - XFP Transceiver 1550nm 40Km SMF
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W2812 - XFP Transceiver 1550nm 40Km SMF CAD Model

Description

The LENOVO 45W2812 XFP Transceiver is an essential component for building a high-performance and reliable fiber optic network. It operates at a wavelength of 1550nm and is designed for long-distance communication over single-mode fiber (SMF), with a maximum reach of 40 kilometers. This makes it an ideal solution for campus networks, data centers, and metropolitan area networks (MANs) that require extended range without sacrificing data integrity. The transceiver uses 10 Gigabit Ethernet technology, ensuring fast data transfer rates suitable for demanding applications such as high-definition video streaming, virtualization, and cloud services. Its XFP (10 Gigabit Small Form Factor Pluggable) interface ensures compatibility with a wide range of networking equipment, allowing for easy integration into existing infrastructure. Built to LENOVO's high standards for quality and reliability, this transceiver is designed to withstand the rigors of continuous operation in challenging environments, ensuring uninterrupted service and long-term performance.

You May Also Be Interested in

HP
HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel SwitchHP SN6000 Stackable 8Gb Fibre Channel Switches make Enterprise SANs affordable, manageable, and easy-to-grow as more FC ports are needed
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP BladeSystem 16Gb/16
Need more? Email Us
HP
HP SN3000B 16GB 24-port FC Switch
Need more? Email Us
HP
HP 8/8 (8) Full Fabric Ports Enabled SAN SwitchHP 8/8 SAN Switch is targeted for SMB enterprises and is ideal for entry-level SANs, and as an edge switch for core-to-edge SAN environments
Need more? Email Us
HP
HP 16GB/16 SAN Switch for Bladesystems
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC ER 40km. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
HP Flexnetwork 7500 6000W AC Power Supply
Need more? Email Us
HP
HP Virtual Connect 8Gb 24-port Fibre Channel Module for c-Class BladeSystemSimplify and make your data center change-ready
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess