EN
  • EN
  • DE

LENOVO 44X3976 - X6 Compute Book Intel Xeon Processor E7-4850 v2 12C 2.3GHz 105W

Part No LENOVO 44X3976 - X6 Compute Book Intel Xeon Processor E7-4850 v2 12C 2.3GHz 105W
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon E7-4850 v2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425859-LENOVO 44X3976 - X6 Compute Book Intel Xeon Processor E7-4850 v2 12C 2.3GHz 105W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 44X3976 - X6 Compute Book Intel Xeon Processor E7-4850 v2 12C 2.3GHz 105W CAD Model

Description

The LENOVO 44X3976 - X6 Compute Book Intel Xeon Processor E7-4850 v2 represents a powerhouse of computing technology designed for critical business applications and high-end computing environments. This processor is part of the Intel Xeon E7 v2 family, specifically engineered for servers and workstations that demand exceptional performance, reliability, and scalability. With 12 cores and a base clock speed of 2.3GHz, it is capable of handling numerous threads simultaneously, enabling it to manage significant workloads efficiently. The processor's 105W TDP (Thermal Design Power) indicates its power consumption and thermal output, which is balanced for its high performance levels. It is integrated within Lenovo's X6 Compute Book, a modular component of Lenovo's enterprise server solutions, offering a flexible and scalable approach to IT infrastructure. This allows businesses to upgrade their server's processing capabilities easily without replacing the entire unit, ensuring a future-proof investment. The E7-4850 v2 also includes advanced technologies such as Intel's Hyper-Threading, which allows each core to run multiple threads, significantly enhancing multitasking performance. The Turbo Boost technology can dynamically increase the processor's frequency as needed, for peak loads. Additionally, it supports Intel's Virtualization Technology, enabling more efficient use of server resources and improved handling of virtual environments. This processor is designed for enterprise-level tasks, including large databases, ERP systems, and other applications requiring robust processing strength, making it an ideal choice for organizations looking to maintain a competitive edge in their IT capabilities.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess