EN
  • EN
  • DE

LENOVO 4252K8G - Express x3250 M3, Xeon 4C X3430 95W

Part No LENOVO 4252K8G - Express x3250 M3, Xeon 4C X3430 95W
Manufacturer Lenovo
Catalog Server
Description Express x3250 M3, Xeon 4C X3430 95W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432681-LENOVO 4252K8G - Express x3250 M3, Xeon 4C X3430 95W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4252K8G - Express x3250 M3, Xeon 4C X3430 95W CAD Model

Description

The LENOVO 4252K8G, an integral part of the Express x3250 M3 series, is engineered to cater to businesses seeking a balance of power, affordability, and efficiency in a server. With an Intel Xeon X3430 quad-core processor at its heart, this model emphasizes performance and reliability, ensuring seamless operation even under significant workloads. It exhibits a thermal design power (TDP) of 95 watts, which represents an optimized balance between energy consumption and computing output, making it an economical choice for energy-conscious businesses. The Express x3250 M3 excels in a variety of roles, ranging from basic file and print serving to more demanding applications such as email servers and virtualization platforms. Its compact footprint and scalability options allow for easy integration into existing IT infrastructures while providing a clear path for growth and expansion as business needs evolve.

You May Also Be Interested in

IBM
9008-22L-8CORE
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess