EN
  • EN
  • DE

LENOVO 40K9615 - 4.3m, 60A/208V, EPDU to IEC 309 2P+G (US) Line

Part No LENOVO 40K9615 - 4.3m, 60A/208V, EPDU to IEC 309 2P+G (US) Line
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description IBM DPI 60A cord (IEC 309 2P+G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424511-LENOVO 40K9615 - 4.3m, 60A/208V, EPDU to IEC 309 2P+G (US) Line
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 40K9615 - 4.3m, 60A/208V, EPDU to IEC 309 2P+G (US) Line CAD Model

Description

The LENOVO 40K9615 is a highly durable and efficient electrical power distribution unit (EPDU) cable, meticulously designed to meet the power supply needs of data centers and high-demand computing environments. Measuring 4.3 meters in length and capable of handling 60A/208V power, this EPDU to IEC 309 2P+G (US) line cable ensures a reliable and uninterrupted power supply to critical IT infrastructure. It is engineered with precision to facilitate the easy distribution of power from the source to multiple devices, supporting the complexities of modern data centers. The robust construction of the LENOVO 40K9615 guarantees durability and resistance to wear and tear, making it a long-lasting solution for power distribution. Its compatibility with a wide range of Lenovo products and other IT equipment makes it a versatile choice for professionals looking to maintain optimal operational efficiency. This product is an essential asset for IT administrators and facility managers who demand high-quality, reliable power solutions for their critical infrastructure.

You May Also Be Interested in

Dell
FRONTBEZEL MD3060E
Need more? Email Us
Dell
FRONTBEZEL R520 R720 R820
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
DS-6510B License
Need more? Email Us
Dell
CADDY PW-SERIES 3.5
Need more? Email Us
Dell
FRONTBEZEL R730 R730XD Quick Sync
Need more? Email Us
Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us
Dell
FRONTBEZEL R630/EMC
Need more? Email Us
Dell
CADDY BRACKET R740XD 2.5 TO 3.5 MID
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess