EN
  • EN
  • DE

LENOVO 39Y7408 - IBM 2900W Bladecenter Power Module

Part No LENOVO 39Y7408 - IBM 2900W Bladecenter Power Module
Manufacturer Lenovo
Catalog Power Supply Units
Description IBM 2900W Bladecenter Power Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1432186-LENOVO 39Y7408 - IBM 2900W Bladecenter Power Module
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 39Y7408 - IBM 2900W Bladecenter Power Module CAD Model

Description

The LENOVO 39Y7408 power module is an essential component designed specifically for IBM BladeCenter environments. This 2900W Bladecenter Power Module is engineered to deliver unmatched power efficiency and reliability to support your critical applications and workloads. With a robust 2900W power capacity, it ensures that your BladeCenter can handle demanding compute operations without any power interruptions or efficiency compromises. Its compatibility with IBM BladeCenter chassis makes it a perfect fit for businesses that rely on IBM's cutting-edge server technology to drive their operations. This power module is built with high-quality components that offer durability and long-term performance, reducing the need for frequent replacements and maintenance. Its advanced power management features help in optimizing power usage, thereby reducing operational costs and contributing to a greener IT environment. Whether you're running high-density virtualization, complex calculations, or data-intensive applications, the LENOVO 39Y7408 power module provides the reliable power your BladeCenter needs to perform optimally. Furthermore, its hot-swappable design enables easy installation and replacement without the need for system downtime, ensuring uninterrupted operations and productivity. The IBM 2900W Bladecenter Power Module stands as a testament to Lenovo's commitment to quality, efficiency, and reliability, making it an ideal choice for enterprises seeking to bolster their IT infrastructure with a power supply that meets the highest standards of performance.

You May Also Be Interested in

NetApp
Power Supply FAS6XXX
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess