EN
  • EN
  • DE

NETAPP 111-00293 - PCI-e, Dual-port 10Gbps NIC FC

Part No NETAPP 111-00293 - PCI-e, Dual-port 10Gbps NIC FC
Manufacturer NetApp
Catalog Network Cards
Description PCI-e, Dual-port 10Gbps NIC FC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1434432-NETAPP 111-00293 - PCI-e, Dual-port 10Gbps NIC FC
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 111-00293 - PCI-e, Dual-port 10Gbps NIC FC CAD Model

Description

The NETAPP 111-00293 model is a powerful dual-port, 10Gbps Network Interface Card (NIC) that utilizes the PCI Express (PCI-e) interface for superior bandwidth and lower latency. Designed for high throughput and low-latency network environments, this card delivers unmatched data transfer speeds of up to 10 Gbps per port, making it an excellent choice for enterprise data centers, high-performance computing (HPC) applications, and dense virtualized server environments. It supports Fibre Channel over Ethernet (FCoE) and is engineered to work seamlessly with NetApp storage solutions, providing a reliable and efficient way to transfer large volumes of data between servers and storage systems. With its advanced networking features, such as hardware offloads for storage protocols, this card is designed to maximize the performance of your storage network while reducing CPU overhead on host systems.

You May Also Be Interested in

HP
HP 12500 48-port Gig-T LEC Module
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess