EN
  • EN
  • DE

LENOVO 39M2693 - 80MM FAN H

Part No LENOVO 39M2693 - 80MM FAN H
Manufacturer Lenovo
Catalog Uncategorized
Description 80MM FAN H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430504-LENOVO 39M2693 - 80MM FAN H
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 39M2693 - 80MM FAN H CAD Model

Description

The LENOVO 39M2693 is a critical component designed to ensure optimal cooling and thermal management within server and workstation environments. This 80mm fan harnesses efficient airflow dynamics to provide effective cooling, maintaining the integrity and performance of key system components under load. Its compact size allows it to fit snugly within various configurations, ensuring wide compatibility and easy installation. Engineered for high reliability and low noise operation, it minimizes distractions in work environments while ensuring your hardware operates within safe temperature thresholds. Whether upgrading your system's cooling capabilities or replacing a worn-out fan, the LENOVO 39M2693 offers a durable and efficient solution for maintaining system stability and prolonging the lifespan of your valuable hardware.

You May Also Be Interested in

HP
HP Brocade 16Gb/28 SAN Switch Power Pack+ for BladeSystem c-ClassAre you looking for a higher performance embedded Fibre Channel switch option for your HP BladeSystem c-Class enclosure?The Brocade 16Gb SAN Switch for HP BladeSystem c-Class represents the next generation of embedded Fibre Channel switches with 16 Gb/s performance
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess