EN
  • EN
  • DE

LENOVO 3837H6G - Lenovo System x3850 X6: Workload Optimized

Part No LENOVO 3837H6G - Lenovo System x3850 X6: Workload Optimized
Manufacturer Lenovo
Catalog Server
Description IBM System x 3850 X6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Manufacturer Lenovo
Win Source Part Number 1432559-LENOVO 3837H6G - Lenovo System x3850 X6: Workload Optimized
Ultra Librarian 3D Model Ultra Librarian LENOVO 3837H6G - Lenovo System x3850 X6: Workload Optimized CAD Model

Description

The LENOVO 3837H6G model is a part of the prestigious Lenovo System x3850 X6 series, representing the pinnacle of server technology designed for demanding business environments. This server is engineered to deliver exceptional performance, reliability, and scalability. It is workload optimized, meaning it can handle intensive applications such as data analytics, cloud computing, and enterprise resource planning (ERP) with ease. The x3850 X6 architecture is built for high availability and enterprise-class durability. It supports numerous advanced features, including automated workload management, extensive virtualization capabilities, and robust security measures. This model is ideal for businesses that require top-tier computing power to manage and analyze large volumes of data in real-time. With its flexible configuration options, it can be tailored to meet the specific needs of any business, providing a solid foundation for growth and innovation.

You May Also Be Interested in

IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess