EN
  • EN
  • DE

LENOVO 2583KHG - Express x3250 M4, Xeon 4C E3-1230v2 69W 3.3GHz/160

Part No LENOVO 2583KHG - Express x3250 M4, Xeon 4C E3-1230v2 69W 3.3GHz/160
Manufacturer Lenovo
Catalog Server
Description Express x3250 M4, Xeon 4C E3-1230v2 69W 3.3GHz/160
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432598-LENOVO 2583KHG - Express x3250 M4, Xeon 4C E3-1230v2 69W 3.3GHz/160
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2583KHG - Express x3250 M4, Xeon 4C E3-1230v2 69W 3.3GHz/160 CAD Model

Description

The LENOVO 2583KHG is part of the Express x3250 M4 series, a line known for offering robust performance in a compact 1U rack form factor. Powered by the Intel Xeon 4C E3-1230v2 processor which operates at 3.3GHz, this server is tailor-made for small to medium-sized businesses requiring a reliable and efficient server for their computing needs. The E3-1230v2 processor, with four cores and eight threads, is well-suited for applications such as virtualization, small databases, and dynamic web serving. With a 69W thermal design power, it strikes an excellent balance between performance and energy efficiency. The x3250 M4 also provides flexibility in storage options, supporting up to 160GB of HDD storage for essential data. It includes integrated RAID capabilities for data protection and supports ECC memory to enhance system stability. The 2583KHG model is an ideal choice for businesses looking for a powerful, yet economical, server solution that doesn’t demand extensive space.

You May Also Be Interested in

IBM
9008-22L-8CORE
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess