EN
  • EN
  • DE

LENOVO 258362G - x3250 M4, Xeon 4C E3-1220 80W 3.1GHz/1333MHz/8MB,1

Part No LENOVO 258362G - x3250 M4, Xeon 4C E3-1220 80W 3.1GHz/1333MHz/8MB,1
Manufacturer Lenovo
Catalog Server
Description x3250 M4, Xeon 4C E3-1220 80W 3.1GHz/1333MHz/8MB,1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432614-LENOVO 258362G - x3250 M4, Xeon 4C E3-1220 80W 3.1GHz/1333MHz/8MB,1
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 258362G - x3250 M4, Xeon 4C E3-1220 80W 3.1GHz/1333MHz/8MB,1 CAD Model

Description

The Lenovo 258362G is a high-performance server within the x3250 M4 series, designed to meet the demands of small to medium-sized businesses requiring enhanced processing power. It comes equipped with an Intel Xeon 4C E3-1220 processor, which boasts four cores, a 3.1 GHz clock speed, and an 8MB cache, significantly boosting its data processing capabilities. With a thermal design power of 80W, this server model delivers remarkable performance while maintaining energy efficiency. The 1333MHz memory speed support further complements the processor's capabilities, ensuring rapid access to data and smooth operation of business applications. Housed in a compact 1U rack form factor, this server offers scalability in terms of storage and networking, making it an adaptable solution for businesses with evolving IT needs. The x3250 M4 series emphasizes ease of management and reliability, providing businesses with a powerful, yet straightforward, computing resource.

You May Also Be Interested in

IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess