EN
  • EN
  • DE

SUPERMICRO CSE-847-X10DRI-T4+ - Supermicro CSE-847 X10DRI-T4+ 4U 24x3.5 12x3.5

Part No SUPERMICRO CSE-847-X10DRI-T4+ - Supermicro CSE-847 X10DRI-T4+ 4U 24x3.5 12x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-847 X10DRI-T4+ 4U 24x3.5 12x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435821-SUPERMICRO CSE-847-X10DRI-T4+ - Supermicro CSE-847 X10DRI-T4+ 4U 24x3.5 12x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-847-X10DRI-T4+ - Supermicro CSE-847 X10DRI-T4+ 4U 24x3.5 12x3.5 CAD Model

Description

The SUPERMICRO CSE-847 X10DRI-T4+ server chassis provides a highly flexible and scalable storage platform for enterprise applications. Supporting the X10DRI-T4+ motherboard, it is engineered for dual Intel Xeon E5-2600 v3/v4 processors, ensuring heightened computing performance. This 4U chassis features an exceptional storage configuration with 24x3.5"" and 12x3.5"" hot-swap drive bays, allowing for a mix of high-capacity and high-speed storage options, catering to diverse storage requirements. It includes 4x 10GbE ports and is equipped with high-efficiency 1280W Redundant Platinum Level Power Supplies for reliable operations. The server is tailored for high-density storage applications, big data, cloud computing, and enterprise IT deployment, providing a balance between performance, capacity, and manageability.

You May Also Be Interested in

IBM
9008-22L-8CORE
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess