EN
  • EN
  • DE

LENOVO 4XB7A16972 - Lenovo ThinkSystem 46.1TB (6x 7.68TB, 2.5in, SSD) Drive Pack for DM7000F

Part No LENOVO 4XB7A16972 - Lenovo ThinkSystem 46.1TB (6x 7.68TB, 2.5in, SSD) Drive Pack for DM7000F
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A16972 - Lenovo ThinkSystem 46.1TB (6x 7.68TB, 2.5in, SSD) Drive Pack for DM7000F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428957-LENOVO 4XB7A16972 - Lenovo ThinkSystem 46.1TB (6x 7.68TB, 2.5in, SSD) Drive Pack for DM7000F
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A16972 - Lenovo ThinkSystem 46.1TB (6x 7.68TB, 2.5in, SSD) Drive Pack for DM7000F CAD Model

Description

The LENOVO 4XB7A16972 encompasses a robust ThinkSystem 46.1TB (6x 7.68TB, 2.5in, SSD) Drive Pack designed specifically for the DM7000F storage system. This comprehensive storage solution is engineered to meet the demands of high-performance and high-capacity storage requirements. Each 2.5-inch solid-state drive (SSD) in the pack boasts a substantial capacity of 7.68TB, summing up to a total capacity of 46.1TB. Ideal for enterprises in need of reliable and swift storage options, these SSDs enhance data center efficiency by offering exceptional read/write speeds, low latency, and significantly reduced power consumption compared to traditional HDDs. The integration into the DM7000F system is seamless, providing users with a scalable and flexible storage environment that supports a wide range of workloads, from high-intensity applications to critical data storage. Moreover, these drives come with built-in data protection and error-correction features, ensuring the integrity and safety of critical data. The LENOVO 4XB7A16972 drive pack represents a significant leap in enterprise storage, providing a blend of performance, capacity, and reliability that is paramount for modern data centers.

You May Also Be Interested in

CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess