EN
  • EN
  • DE

LENOVO 2582E3G - Express x3100 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M

Part No LENOVO 2582E3G - Express x3100 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Manufacturer Lenovo
Catalog Server
Description Express x3100 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432558-LENOVO 2582E3G - Express x3100 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2582E3G - Express x3100 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M CAD Model

Description

The LENOVO 2582E3G represents a key offering in the Lenovo Express x3100 M4 series, tailored for small to mid-sized business environments prioritizing performance and reliability. It harnesses the power of the Intel Xeon 4C E3-1230 processor, which delivers a clock speed of 3.2 GHz across four cores, ensuring efficient multitasking and seamless operation of business-critical applications. The 80W thermal design power (TDP) of the CPU offers an optimal balance between high performance and energy efficiency, contributing to lower operational costs without compromising on capability. This model is compatible with DDR3 memory at 1333 MHz, facilitating quick data access and processing. Enhanced with ECC memory support, it guarantees data integrity and system stability, essential for businesses that operate round-the-clock. The server's flexible RAID support and ample expansion options, including additional disk drives and PCIe cards, make it a scalable solution that can grow with business demands. Its compact tower configuration does not limit its expandability but rather adds to its appeal by saving precious office space. Moreover, Lenovo's management tools included with the x3100 M4 simplify deployment and ongoing maintenance, which, in turn, lowers the total cost of ownership.

You May Also Be Interested in

IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess