EN
  • EN
  • DE

LENOVO 00FK677 - System x3650 M5 Plus 4x 2.5in NVMe PCIe SSD Upgrade Kit

Part No LENOVO 00FK677 - System x3650 M5 Plus 4x 2.5in NVMe PCIe SSD Upgrade Kit
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description System x3650 M5 Plus 4x 2.5in NVMe PCIe SSD Upgrade Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424414-LENOVO 00FK677 - System x3650 M5 Plus 4x 2.5in NVMe PCIe SSD Upgrade Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00FK677 - System x3650 M5 Plus 4x 2.5in NVMe PCIe SSD Upgrade Kit CAD Model

Description

The LENOVO 00FK677 is an upgrade kit designed for the System x3650 M5 server, geared towards enhancing the server's storage performance using cutting-edge NVMe (Non-Volatile Memory express) technology. The kit includes the capacity to integrate up to four 2.5-inch NVMe PCIe Solid State Drives (SSDs) into the server. NVMe SSDs offer superior speed and efficiency compared to traditional SSDs, leveraging the PCIe interface to deliver unparalleled data transfer rates. This upgrade significantly boosts the server’s capabilities for handling data-intensive operations and workloads by reducing system latency and accelerating data access speeds. It is ideally suited for tasks requiring high throughput, such as real-time data analytics, cloud computing, and virtualized environments. The kit contains all necessary components for installation, including drive bays and a bespoke connection interface to ensure full compatibility and optimal performance within the x3650 M5 server framework.

You May Also Be Interested in

Dell
SD FLASH 2GB
Need more? Email Us
Dell
CADDY BRACKET PRECISION T7600 T7910 2.5 TO 3.5
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
DS-6510B License
Need more? Email Us
Dell
CADDY EQUALLOGIC 2.5
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us
Dell
FRONTBEZEL R730 R730XD Quick Sync
Need more? Email Us
Dell
Dell Brocade ears for switch w/4screws:
Need more? Email Us
Dell
BACKPLANE 4X3.5 EXPANDER R740XD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess