EN
  • EN
  • DE

LENOVO 22P3635 - IBM NetVista 60MM Fan

Part No LENOVO 22P3635 - IBM NetVista 60MM Fan
Manufacturer Lenovo
Catalog Fan
Description IBM NetVista 60MM Fan
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1427196-LENOVO 22P3635 - IBM NetVista 60MM Fan
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 22P3635 - IBM NetVista 60MM Fan CAD Model

Description

The LENOVO 22P3635 is an IBM NetVista 60MM Fan designed to provide optimal cooling for IBM NetVista computers. This component plays a crucial role in maintaining the system's thermal management, ensuring that the computer operates within safe temperature parameters, thereby prolonging its lifespan and enhancing performance. The 60MM fan size is specifically chosen for its balance between efficient airflow and noise reduction, making it suitable for work environments where minimal distraction is essential. As an official Lenovo part, it is engineered for compatibility and reliability, seamlessly integrating with the NetVista series to replace or upgrade the existing cooling system. Its installation is straightforward, allowing for a quick maintenance process that immediately improves system cooling. The IBM NetVista 60MM Fan is a vital component for any user looking to maintain or enhance their system's thermal performance, providing a cost-effective solution to prevent overheating and potential hardware failure.

You May Also Be Interested in

Dell
FAN R320 R420 R430
Need more? Email Us
CISCO
Nexus 6001 Fan for Port Side exhaust (Front to Back) airflow
Need more? Email Us
Dell
DUAL FAN PE1855
Need more? Email Us
CISCO
Cisco 4900M Spare Fan Tray
Need more? Email Us
Dell
R750 FLEX BAY FAN
Need more? Email Us
Dell
FAN PE1900 PE2900
Need more? Email Us
CISCO
Cisco WS-C6509-V-E-FAN. Material: Metal, Plastic, Number of fans: 4 fan(s), Fan performance: 760 cfmCisco Catalyst 6509 Enhanced Vertical Chassis Fan Tray
Need more? Email Us
CISCO
Nexus 9K Fan 2, Port-side Exhaust
Need more? Email Us
Dell
FAN SMALL FX2S
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess