EN
  • EN
  • DE

LENOVO 18P9012 - 5U Rack Mount Kit for 3580 Tape Autoloader

Part No LENOVO 18P9012 - 5U Rack Mount Kit for 3580 Tape Autoloader
Manufacturer Lenovo
Catalog Rack Options
Description LENOVO 18P9012 - 5U Rack Mount Kit for 3580 Tape Autoloader
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432291-LENOVO 18P9012 - 5U Rack Mount Kit for 3580 Tape Autoloader
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 18P9012 - 5U Rack Mount Kit for 3580 Tape Autoloader CAD Model

Description

The LENOVO 18P9012 is a specially designed 5U Rack Mount Kit tailored for the secure installation of the 3580 Tape Autoloader into standard server racks. This kit ensures a seamless integration of the tape autoloader into data center infrastructure, optimizing physical space usage while maintaining easy access for maintenance and tape management. It includes all necessary mounting hardware and accessories, facilitating a straightforward installation process. The robust design of these rack mounts guarantees a stable and secure fit, protecting critical backup and archival solutions from physical damage. Ideal for businesses looking to enhance their data management strategies, the LENOVO 18P9012 offers a practical solution for efficient space utilization and the safekeeping of essential tape storage systems.

You May Also Be Interested in

IBM
Rail-Kit for 1U Multi-Media Enclosure
Need more? Email Us
IBM
IBM DS3512 rails
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT - L52/D52
Need more? Email Us
IBM
IBM DS4800/DS5000 Mounting Rail Kit
Need more? Email Us
IBM
nSeries rails
Need more? Email Us
IBM
5U x 24D Tower-to-Rack Kit
Need more? Email Us
IBM
OPTIONAL RAIL KIT B16/B32/B5K
Need more? Email Us
IBM
IBM FlashSystem 5000 SFF EXP rails
Need more? Email Us
IBM
RACK MOUNT KIT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess